EN
  • EN
  • DE

TS5V522CPWR

Part No TS5V522CPWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 5V, 5-BITS VIDEO EXCHANGE SWITCH FOR DUAL VGA SOURCE TO SINK -2V UNDERSHOOT PROTECTION WITH LOW ON-STATE RESISTANCE | IC VGA SWITCH 5BIT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Video
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 4V ~ 5.5V
-3db Bandwidth 380MHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number TS5V522
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274433-TS5V522CPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5V522CPWR CAD Model

Description

Product Overview: Texas Instruments TS5V522CPWR

The TS5V522CPWR is a high-performance, low-voltage dual SPDT (single pole double throw) switch fabricated by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to operate from a 2.3V to 5.5V power supply, making it an ideal choice for a wide range of applications, from portable electronics to larger-scale digital systems. With its compact TSSOP (Thin Shrink Small Outline Package) form factor, the TS5V522CPWR is optimized for space-constrained applications while providing robust performance.

At the heart of the TS5V522CPWR switch is its bidirectional signal capability, allowing it to be used in multiplexing and demultiplexing operations. This versatility is further enhanced by its low on-state resistance, typically around 5 ohms, which ensures minimal signal distortion and power loss during operation. Additionally, the switch features a break-before-make switching mechanism that prevents signal overlap and ensures reliable signal routing.

One of the key features of the TS5V522CPWR is its 5V tolerant logic inputs, which allow it to interface with a variety of logic levels, thereby providing greater design flexibility. This is particularly useful in mixed-voltage environments where interfacing between different logic families is required. Furthermore, the device boasts an ESD (Electrostatic Discharge) protection of ±10 kV on all pins, safeguarding it against the potential damages caused by static electricity.

For designers concerned with power consumption, the TS5V522CPWR offers an added advantage. Its low quiescent current (I_CC) helps in maintaining energy efficiency in battery-powered devices, thus extending operational life. Additionally, the switch's high off-state isolation ensures minimal leakage current when in the off position, further contributing to the overall power savings.

In summary, the TS5V522CPWR from Texas Instruments is a reliable and versatile switch solution that combines low-voltage operation, bidirectional signal handling, and energy efficiency. Its compatibility with various logic levels and robust protection features make it a strong candidate for inclusion in a multitude of electronic designs, ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7362 $51.5340
170+ $0.6041 $102.6970
260+ $0.5852 $152.1520
355+ $0.5663 $201.0365
460+ $0.5475 $251.8500
615+ $0.4908 $301.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess