Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1266540-TE28F160B3B120
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TE28F160B3B120 CAD Model

Description

The TE28F160B3B120 is a 16-Megabit (2M x 8-bit or 1M x 16-bit) Flash memory device manufactured by Intel. It's part of their StrataFlash memory family, designed for high-performance and high-density storage in embedded systems. The '120' likely indicates an access time of 120ns.

Applications:

  • Embedded systems: Serves as non-volatile storage for firmware, boot code, and application data in various embedded devices.
  • Networking equipment: Used to store configuration data and network operating systems in routers, switches, and other network infrastructure devices.
  • Industrial control systems: Employs for storing program code and data in programmable logic controllers (PLCs) and industrial automation equipment.
  • Consumer electronics: Used in digital cameras, MP3 players, and other portable devices for storing user data and system software.

Features:

  • 16-Megabit Density: Provides ample storage capacity for code and data.
  • High-Performance: Offers fast read access times for quick program execution and data retrieval.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Sector Erase Architecture: Allows for selective erasure of memory blocks, optimizing erase and program cycles.
  • Low Power Consumption: Minimizes power requirements in both active and standby modes.

Benefits:

  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Fast Program Execution: Quick read access enables efficient code execution in embedded systems.
  • Flexible Memory Management: Sector erase architecture allows for optimized memory utilization.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Reduces the need for external memory management circuitry.

Additional Details:

The TE28F160B3B120 typically comes in a TSOP (Thin Small Outline Package) for space efficiency. It supports both 8-bit and 16-bit data bus widths, providing flexibility in system design. The device features various power management modes to minimize power consumption. Endurance (program/erase cycles) and data retention specifications are available in the official Intel datasheet. The Flash memory technology allows in-system programmability, meaning the memory can be updated without removing it from the circuit board.

You May Also Be Interested in

Texas Instruments
5V, 5-BITS VIDEO EXCHANGE SWITCH FOR DUAL VGA SOURCE TO SINK -2V UNDERSHOOT PROTECTION WITH LOW ON-STATE RESISTANCE | IC VGA SWITCH 5BIT 24TSSOP
Lowest to $0.8009
ECAD model for TS5V522CPWR
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention