EN
  • EN
  • DE

TDA7497S

Part No TDA7497S
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8W+8W+15W TRIPLE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266226-TDA7497S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7497S CAD Model

Description

STMicroelectronics TDA7497S Audio Amplifier

The TDA7497S is a high-quality audio amplifier integrated circuit (IC) produced by STMicroelectronics, a leader in semiconductor solutions. This IC is designed to provide a cost-effective, space-saving audio amplification solution for a wide range of consumer electronics applications. Featuring a dual bridge-connected load (BCL), the TDA7497S can drive stereo speakers with high efficiency and minimal external components required.

Key Features:

  • Amplifier Class: The TDA7497S operates as a Class-D amplifier, ensuring high power efficiency and reduced heat dissipation, which makes it ideal for compact audio systems.
  • Output Power: It can deliver up to 10W of continuous RMS power per channel into an 8Ω load with less than 10% total harmonic distortion plus noise (THD+N), providing clear and powerful audio performance.
  • Supply Voltage Range: The IC is designed to work within a wide supply voltage range from 8V to 18V, accommodating various power supply scenarios and ensuring flexibility in system design.
  • Minimal External Components: The TDA7497S requires few external components for operation, which simplifies circuit design and helps reduce overall system cost.
  • Protections: It includes several built-in protection features such as short-circuit protection, thermal shutdown, and a mute function, enhancing the reliability and lifespan of the end product.

Applications:

The TDA7497S is suitable for a variety of audio applications, including:

  • TV and computer audio systems
  • Mini and micro audio receivers
  • Portable speaker systems
  • Active speakers

Conclusion:

The TDA7497S from STMicroelectronics is an excellent choice for designers looking to implement a high-quality, efficient, and cost-effective audio amplification solution in their products. Its compact size, ease of use, and robust protection features make it a versatile component that can enhance the audio performance of a wide array of electronic devices.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess