EN
  • EN
  • DE

STM32F302RBT7

Part No STM32F302RBT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708440-STM32F302RBT7
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F302RBT7 CAD Model

Description

The STM32F302RBT7 is a cutting-edge microcontroller from STMicroelectronics, renowned for its high performance and energy efficiency. This microcontroller is part of the STM32F3 series, which is specifically designed for engineers who require a balance of performance, power consumption, and cost for their applications.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Maximum Frequency: 72 MHz, ensuring swift processing and task handling
  • Memory: 128 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications
  • Package: LQFP64 package, which is suitable for space-constrained applications
  • I/O Pins: 51 GPIOs, giving designers flexibility in interfacing with other peripherals
  • Analog: 4 x 12-bit ADCs, 2 x 12-bit DACs for precise analog signal management
  • Timers: Advanced control timers, general-purpose timers, and basic timers to accommodate a wide range of timing requirements
  • Communication Interfaces: I2C, SPI, USART/UART, USB, and CAN for versatile connectivity options
  • Operating Voltage: 2.0 to 3.6V, catering to low-power applications
  • Temperature Range: -40°C to +85°C, ensuring reliable performance under extreme conditions

Applications

The STM32F302RBT7 is highly adaptable and can be used in a variety of applications, including:

  • Industrial control systems
  • Motor control
  • Medical and handheld equipment
  • Consumer electronics
  • Internet of Things (IoT) devices

Development Support

STMicroelectronics provides extensive support for the STM32F302RBT7 with its comprehensive development ecosystem, including software tools like the STM32CubeMX initialization code generator, libraries, and the STM32CubeIDE integrated development environment. This support ensures a smooth development process, from prototype to production.

Conclusion

In conclusion, the STM32F302RBT7 microcontroller is an exceptional choice for developers seeking a robust, feature-rich MCU for their next project. With its powerful ARM Cortex-M4 core, extensive memory resources, and wide range of peripherals, it offers an ideal solution for a multitude of embedded system applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3677 $50.5155
37+ $2.7632 $102.2384
57+ $2.6769 $152.5833
78+ $2.5905 $202.0590
100+ $2.5042 $250.4200
134+ $2.2451 $300.8434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess