EN
  • EN
  • DE

ST7FLI15BF1U6TR

Part No ST7FLI15BF1U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, DATA EEPROM, ADC, 5 TIMERS, SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Reel - TR
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VQFN Exposed Pad
Win Source Part Number 1260461-ST7FLI15BF1U6TR
Manufacturer Homepage www.st.com
Family Name ST7FLI15B
Introduction Date December 15, 1998
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLI15BF1U6TR CAD Model

Description

ST7FLI15BF1U6TR Microcontroller by STMicroelectronics

The ST7FLI15BF1U6TR is a robust and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of the ST7 family, designed to offer an optimal balance of performance and power consumption for a wide range of embedded applications. With its advanced features and compact design, the ST7FLI15BF1U6TR is particularly suitable for automotive and industrial applications that demand reliable and efficient operation.

Key Features:

  • Core: The MCU is built around a high-performance 8-bit core, operating at a maximum frequency of 8 MHz. This core is capable of executing most instructions in a single cycle, thus providing exceptional speed and responsiveness for real-time applications.
  • Memory: It comes with 15KB of Flash memory, which is ideal for storing application code, and 1KB of RAM for data processing. The Flash memory is in-system programmable, allowing for easy firmware updates and code maintenance.
  • I/O Ports: The device features numerous I/O ports, including 23 multifunctional bidirectional I/O lines, which can be programmed to meet the specific needs of your application, such as interfacing with sensors, actuators, and other peripherals.
  • Timers: Equipped with an array of timers, including a main timer, watchdog timer, and an Auto-Reload Timer, the ST7FLI15BF1U6TR can handle complex timing requirements, ensuring precise control over time-sensitive operations.
  • Communication Interfaces: It supports multiple communication protocols, such as SPI and I²C, facilitating easy integration into a system and communication with other devices.
  • Robustness: The MCU operates within an extended temperature range and includes features like Low Voltage Reset (LVR) and an Oscillator Safe Guard (OSG), ensuring stable performance in harsh environments.
  • Packaging: The ST7FLI15BF1U6TR is available in a compact TSSOP20 package, which is suitable for space-constrained applications.

With its advanced integration, the ST7FLI15BF1U6TR microcontroller simplifies system design and reduces the overall bill of materials for product development. Whether you're designing automotive control systems, consumer electronics, or industrial automation equipment, the ST7FLI15BF1U6TR offers a reliable and cost-effective solution that can be tailored to meet the specific requirements of your application.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9330 $57.9900
65+ $1.5861 $103.0965
100+ $1.5365 $153.6500
135+ $1.4870 $200.7450
175+ $1.4374 $251.5450
235+ $1.2887 $302.8445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess