Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C512
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565662-AT29C512-20PC
Ultra Librarian 3D Model Ultra Librarian AT29C512-20PC CAD Model

Description

Microchip Technology AT29C512-20PC

The AT29C512-20PC is a high-performance Flash memory component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of the AT29C series, which is known for its reliability and efficiency in a wide array of applications. The AT29C512-20PC is specifically crafted to meet the rigorous demands of the modern electronic industry, making it an ideal choice for a variety of memory storage applications.

Key Features:

  • Memory Size: The device comes with a 512 Kilobit (64K x 8) memory size, providing ample space for boot code, firmware, and data storage.
  • Access Time: With an access time of 20ns, the AT29C512-20PC offers fast read capabilities, ensuring quick data retrieval and high-speed operation for time-sensitive tasks.
  • Programming Interface: It features a simple, yet powerful, parallel interface for programming, making it easy to write data to the chip with minimal complexity.
  • Operating Voltage: The device operates at a standard voltage range of 5V, which is compatible with many microcontrollers and digital circuits, providing a flexible and convenient power requirement.
  • Package Type: This integrated circuit is available in a 32-lead PDIP (Plastic Dual In-line Package), offering robust physical protection and ease of handling for PCB assembly processes.
  • Temperature Range: Designed to withstand industrial temperature ranges, it can operate effectively between -40°C and +85°C, ensuring reliability in harsh environmental conditions.
  • Endurance: The AT29C512-20PC boasts a high endurance with a minimum of 10,000 write/erase cycles, providing a long operational lifespan for products that require frequent data updates.

Overall, the Microchip Technology AT29C512-20PC Flash memory chip is a versatile and dependable choice for designers and engineers looking to integrate a non-volatile memory solution into their systems. Its combination of speed, capacity, and durability makes it well-suited for applications in the automotive industry, telecommunications, consumer electronics, and many other fields that demand high-quality memory storage solutions.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Microchip Technology
IC EEPROM 512KBIT I2C 8MSOP / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
Need more? Email Us
ECAD model for 24CS512T-E/MS
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $14.6242
ECAD model for IS43TR16640BL-125KBL
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention