EN
  • EN
  • DE

STM8L101F3T6

Part No STM8L101F3T6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261538-STM8L101F3T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L101F3T6 CAD Model

Description

The STM8L101F3T6 is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a balanced combination of performance, power efficiency, and feature integration. This device is part of the STM8L low-power family, which is optimized for applications where energy saving is a critical factor.

Key Features

  • Core: The microcontroller is built around the robust STM8 core operating at a frequency of up to 16 MHz. It offers high processing power and real-time responsiveness, making it suitable for a variety of applications.
  • Memory: It comes with 8 Kbytes of Flash program memory, providing ample space for complex applications, along with 1 Kbyte of RAM and 128 bytes of true data EEPROM.
  • Energy Efficiency: It operates within a voltage range of 2.95 to 5.5 V, ensuring energy-efficient performance across various power supply conditions. The low-power modes, including wait, active-halt, and true power-down, allow for further power optimization.
  • Peripherals: A rich set of peripherals includes an advanced control timer, a USART, an SPI interface, and an I2C interface, providing versatile options for connectivity and control tasks.
  • Robust I/Os: The device features up to 28 robust I/O pins, which are 5 V tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Temperature Range: The operational temperature range of -40°C to +85°C allows the microcontroller to perform reliably in harsh environmental conditions.

Applications

The STM8L101F3T6 microcontroller is ideal for use in a variety of applications, particularly those requiring low power consumption and high integration. It is well-suited for battery-operated devices, consumer electronics, industrial control systems, and smart sensors. Its robust feature set also makes it an excellent choice for home automation, medical devices, and personal gadgets.

With its combination of performance, power efficiency, and integrated features, the STM8L101F3T6 from STMicroelectronics is a versatile microcontroller that can meet the demands of modern embedded systems.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess