EN
  • EN
  • DE

TAS5538DGGR

Part No TAS5538DGGR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 355177-TAS5538DGGR
Ultra Librarian 3D Model Ultra Librarian TAS5538DGGR CAD Model

Description

The Texas Instruments TAS5538DGGR is a state-of-the-art pulse width modulation (PWM) audio processor integrated circuit designed for high-fidelity audio systems. This advanced component is part of TI's PurePath™ HD technology suite, which is renowned for delivering outstanding sound quality with high efficiency. The TAS5538DGGR is particularly well-suited for digital audio applications where performance and power efficiency are critical considerations.

Key Features

  • High-Performance Audio Processing: The TAS5538DGGR offers a superior audio processing capability with support for up to 96kHz digital audio input. It provides a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring crystal-clear audio reproduction.
  • Advanced Modulation Techniques: This IC employs advanced closed-loop architecture and supports multiple modulation schemes, including 8-channel PWM output, which enables it to drive complex speaker configurations with precision.
  • Integrated Audio DSP: The integrated digital signal processor (DSP) allows for sophisticated audio processing and customization. It features programmable audio processing blocks, including volume control, bass management, and parametric equalization.
  • Flexible I/O Options: With a range of input and output options, the TAS5538DGGR can interface seamlessly with other digital audio components. It is compatible with I²S, left-justified, right-justified, and TDM audio data formats.
  • Power Efficiency: Designed with energy conservation in mind, the TAS5538DGGR provides high efficiency, which is crucial for minimizing heat dissipation and power consumption in audio systems.

Applications

The TAS5538DGGR is versatile and can be used in various audio applications, including:

  • A/V Receivers
  • Digital Amplifiers
  • Soundbars
  • Home Theater Systems
  • Professional Audio Equipment

Package and Quality

The TAS5538DGGR is available in a 48-pin HTSSOP (DGGR) package, which is designed for optimal thermal performance and space-saving on the PCB. Texas Instruments is committed to delivering high-quality products, and this IC is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3396 $51.4712
46+ $2.1916 $100.8136
71+ $2.1175 $150.3425
102+ $1.9695 $200.8890
132+ $1.8954 $250.1928
165+ $1.8214 $300.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,237 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess