EN
  • EN
  • DE

SNJ54S169J

Part No SNJ54S169J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54S169 SYNCHRONOUS 4-BIT UP/DOWN / Counter IC Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S169
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674066-SNJ54S169J
Ultra Librarian 3D Model Ultra Librarian SNJ54S169J CAD Model

Description

Overview of Texas Instruments SNJ54S169J

The Texas Instruments SNJ54S169J is a high-performance integrated circuit designed for a wide array of digital applications. This device is part of the 54S series, which is renowned for its reliability and durability, particularly in environments that demand robust performance under varying conditions.

Key Features

  • Technology: The SNJ54S169J is built on advanced semiconductor technology, ensuring fast and efficient operation. It is a synchronous 4-bit up/down binary counter, which provides precision counting capabilities.
  • Functionality: This IC can count in both up and down modes and is capable of binary counting as well as reversible operation. It has parallel outputs from each of the four flip-flops, which allows for easy interface with other components.
  • Package: It comes in a robust ceramic dual in-line package (CDIP), which is suitable for high-reliability applications and can withstand harsh environmental conditions.
  • Logic Family: As part of the 54S logic family, the SNJ54S169J is designed to operate at higher speeds than standard TTL (Transistor-Transistor Logic) devices, making it suitable for high-speed digital systems.
  • Supply Voltage: The device typically operates at a supply voltage of 5V, which is standard for TTL logic devices, providing compatibility with a wide range of digital circuits.
  • Temperature Range: The SNJ54S169J is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance in extreme conditions.

Applications

The SNJ54S169J is versatile and can be used in various military and aerospace applications where reliability is paramount. It is also suitable for industrial applications, complex digital systems, high-speed computing devices, and any other systems that require precise counting functionality.

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The SNJ54S169J, like all TI components, is backed by a comprehensive technical support and documentation package, which ensures designers can implement the device effectively in their applications.

In summary, the SNJ54S169J from Texas Instruments is a dependable and efficient solution for designers looking to incorporate a high-speed, up/down binary counter into their systems, with the added assurance of operation in challenging environments.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9991 $54.9955
12+ $9.0250 $108.3000
18+ $8.7429 $157.3722
24+ $8.4609 $203.0616
31+ $8.1789 $253.5459
41+ $7.3328 $300.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess