EN
  • EN
  • DE

TPS92692PWPR

Part No TPS92692PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 20HTSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Frequency 80kHz ~ 800kHz
Dimming Analog, PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS92692
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851982-TPS92692PWPR
Ultra Librarian 3D Model Ultra Librarian TPS92692PWPR CAD Model

Description

Product Overview: TPS92692PWPR by Texas Instruments

The TPS92692PWPR is a highly versatile, multi-topology LED driver integrated circuit (IC) produced by Texas Instruments (TI), designed to cater to the advanced needs of LED lighting systems. This IC is part of TI's extensive portfolio of power management solutions, known for their reliability and performance in various applications, including automotive, industrial, and commercial lighting.

Key Features

  • Adjustable Switching Frequency: The TPS92692PWPR allows for an adjustable switching frequency ranging from 200 kHz to 2.2 MHz, enabling designers to optimize their applications for efficiency or size by choosing the appropriate external components.
  • Wide Input Voltage Range: With an input voltage range from 4.5 V to 65 V, this IC is suitable for a broad spectrum of power supplies, accommodating fluctuations and ensuring consistent performance.
  • Hybrid Dimming Capability: It supports both analog and PWM dimming mechanisms, providing flexibility in controlling the brightness levels of the LED lights with high precision and minimal color shift.
  • Programmable Soft-Start: The programmable soft-start feature prevents inrush current at power-up, contributing to the longevity of the LED system and enhancing the user experience with a gradual increase in light intensity.

Protection Features

  • Thermal Shutdown: This IC includes a thermal shutdown mechanism that protects the system from overheating, ensuring safe operation under varying conditions.
  • LED Open-Circuit Protection: The TPS92692PWPR is equipped with open-circuit protection to safeguard the LEDs and the driver in case of a break in the lighting circuit.
  • LED Short-Circuit Protection: Similarly, the IC also provides short-circuit protection, preventing damage to the LEDs and power supply in the event of a short.

Applications

The TPS92692PWPR is ideal for a wide range of applications, including but not limited to:

  • Automotive exterior and interior lighting
  • Commercial and residential architectural lighting
  • Industrial high-bay and low-bay lighting
  • Street and area lighting

Its robust design and comprehensive feature set make the TPS92692PWPR a go-to choice for engineers and designers looking to create efficient, reliable, and versatile LED lighting systems. With Texas Instruments' commitment to quality, this LED driver IC ensures performance that meets the high standards of today's lighting industry.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8484 $51.7552
58+ $1.7315 $100.4270
90+ $1.6730 $150.5700
129+ $1.5560 $200.7240
167+ $1.4975 $250.0825
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess