EN
  • EN
  • DE

SN74LS390NS

Part No SN74LS390NS
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357107-SN74LS390NS
Ultra Librarian 3D Model Ultra Librarian SN74LS390NS CAD Model

Description

Product Overview: SN74LS390NS from Texas Instruments

The SN74LS390NS is a high-quality integrated circuit developed by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption. The SN74LS390NS is specifically designed to meet the needs of complex digital systems, providing reliable and efficient performance.

This integrated circuit features dual 4-bit binary counters, each of which is divided into two sections: a divide-by-two section and a divide-by-five section. These sections can be connected to operate either as a dual 4-bit counter or as a single 8-bit counter, offering versatility in application. The counters advance on the falling edge of the clock signal, which allows for synchronous operation and ensures accuracy in timing-sensitive applications.

The SN74LS390NS is housed in a 14-pin SOP (Small Outline Package), making it suitable for space-constrained applications while still providing ease of integration into a wide range of electronic circuits. Its operating temperature range from 0°C to 70°C ensures stability across various environmental conditions, making it a reliable choice for industrial and commercial applications.

With a typical clock frequency of 35 MHz, the SN74LS390NS is capable of handling high-speed operations, which is essential for modern digital systems that require quick data processing and timing control. Additionally, the device has a typical power dissipation of 40 mW, contributing to energy-efficient designs and reducing the overall power requirements of the system it is integrated into.

Overall, the SN74LS390NS is an excellent choice for designers looking for a counter with high-speed operation, low power consumption, and the reliability of Texas Instruments' manufacturing. Whether it's used in counters, dividers, clocks, or other sequential logic applications, this integrated circuit is sure to enhance the performance of your digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess