EN
  • EN
  • DE

NB3N5573DTG

Part No NB3N5573DTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tube
Product Status Active
Programmable Not Verified
Type Clock Generator
PLL Yes
Input Clock, Crystal
Output HCSL
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NB3N5573
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832355-NB3N5573DTG
Ultra Librarian 3D Model Ultra Librarian NB3N5573DTG CAD Model

Description

The ON Semiconductor NB3N5573DTG is a high-performance clock generator designed for precision timing applications. This device is specifically engineered to provide a stable and reliable clock source for various digital systems such as microprocessors, DSPs, FPGAs, and other integrated circuits that require a precise timing solution.

Key Features

  • Versatile Frequency Range: The NB3N5573DTG offers a wide frequency range, ensuring compatibility with a broad spectrum of digital systems.
  • Low Jitter Performance: With its low phase jitter, this clock generator ensures high-quality signal integrity, which is crucial for high-speed data communication and processing applications.
  • Multiple Outputs: The device comes with multiple outputs, allowing it to provide different frequencies simultaneously to various components within the system.
  • Programmable: Users can program the output frequencies, which provides flexibility and customization for specific application requirements.
  • Power Efficiency: The NB3N5573DTG is designed for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Temperature Stability: It operates reliably across a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Small Footprint: Packaged in a compact, surface-mount design, this clock generator saves valuable board space and is suitable for space-constrained applications.

Applications

The NB3N5573DTG is suitable for a variety of applications, including but not limited to:

  • Networking and Telecommunications
  • Data Centers and Servers
  • Consumer Electronics
  • Industrial Control Systems
  • Test and Measurement Equipment

Technical Specifications

Parameter Value Supply Voltage 3.3V ±0.3V Operating Temperature Range -40°C to +85°C Output Type LVPECL, LVDS, HCSL Package QFN-16

With its robust feature set and ON Semiconductor's commitment to quality, the NB3N5573DTG is a reliable choice for systems that demand precise clock generation and timing control.

You May Also Be Interested in

Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8257 $52.4313
21+ $4.7800 $100.3800
33+ $4.6307 $152.8131
45+ $4.4813 $201.6585
58+ $4.3319 $251.2502
78+ $3.8838 $302.9364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess