EN
  • EN
  • DE

LM3557SD-2

Part No LM3557SD-2
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 5 Segment 8-Pin WSON EP T/R / Step-Up Converter for White LED Applications | IC LED DRIVER RGLTR 800MA 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 7.5V
Current - Output / Channel 800mA (Switch)
Frequency 1.2MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Family Part Number LM3557
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199001-LM3557SD-2
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3557
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LM3557SD-2 CAD Model

Description

The LM3557SD-2 is a high-performance integrated circuit (IC) from Texas Instruments, designed specifically for power management applications. This advanced IC is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • High Efficiency: The LM3557SD-2 boasts a high-efficiency rating, which makes it ideal for battery-powered devices, ensuring longer battery life and reduced heat generation.
  • Versatile Input Range: With a flexible input voltage range, this product can accommodate a variety of power sources, making it suitable for a broad range of applications.
  • Adjustable Output: Users can tailor the output voltage to their specific needs, providing greater flexibility in design and application.
  • Thermal Protection: The LM3557SD-2 includes thermal shutdown protection to safeguard against overheating, ensuring reliability and longevity of the device.
  • Compact Size: The small form factor of the LM3557SD-2 makes it an excellent choice for space-constrained applications without compromising on power or efficiency.

Applications

The LM3557SD-2 is adept at powering a diverse array of devices and systems. Its efficiency and power management capabilities make it particularly well-suited for:

  • Portable electronics
  • Wireless communication devices
  • Power supply modules
  • Energy harvesting systems
  • Industrial controls

Quality and Reliability

As with all Texas Instruments products, the LM3557SD-2 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability under a range of conditions. Customers can trust this IC to perform consistently in their critical applications.

Support and Resources

Texas Instruments provides extensive support and resources for the LM3557SD-2, including detailed datasheets, application notes, and design tools. Engineers and designers can access these resources to accelerate development time and bring their products to market faster.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 443 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess