EN
  • EN
  • DE

UCD90910RGCR

Part No UCD90910RGCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 10-Rail Sequencer and System Health Monitor With 10-Fan Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 10
Output Open Drain, Push-Pull
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1276636-UCD90910RGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD90910
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD90910RGCR CAD Model

Description

Introducing the UCD90910RGCR from Texas Instruments

The UCD90910RGCR is a highly integrated power management device from the renowned manufacturer, Texas Instruments. This advanced solution is designed to cater to the needs of modern electronic systems that require efficient and reliable power distribution and sequencing. The UCD90910RGCR is part of Texas Instruments' UCD family, known for their high-performance power management and precision in system control.

This sophisticated device is capable of managing up to 10-rails, which makes it an ideal choice for complex multi-rail systems. The UCD90910RGCR simplifies system power design by integrating sequencing, monitoring, and margining in a single chip. With its comprehensive feature set, this power manager ensures that each power rail is activated in the correct order and operates within its specified voltage range, enhancing system stability and reliability.

One of the key features of the UCD90910RGCR is its programmability. It utilizes Texas Instruments' Fusion Digital Power Designer software, which allows for easy configuration of the device without the need for external components. This not only saves board space but also reduces the overall cost and complexity of the power management system.

The device also includes a PMBus interface for communication, enabling real-time system monitoring and control. This interface allows the UCD90910RGCR to provide detailed information on system performance, including voltage, current, and temperature data, which can be crucial for diagnosing issues and optimizing system power efficiency.

Safety is a top priority with the UCD90910RGCR, and it comes equipped with numerous protection features. These include under-voltage lockout, over-voltage protection, over-current protection, and thermal shutdown, all of which contribute to safeguarding the system against various power-related anomalies.

The UCD90910RGCR is available in a compact 64-pin VQFN (RGCR) package, making it suitable for space-constrained applications while still offering the flexibility and robustness required for larger, more demanding systems.

In conclusion, the UCD90910RGCR from Texas Instruments represents a cutting-edge solution for power management, combining versatility, high performance, and ease of use in a single device. It is an excellent choice for engineers looking to improve power system performance, reliability, and efficiency in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
MaxLinear Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0164 $64.0328
4+ $26.2698 $105.0792
6+ $25.4489 $152.6934
9+ $24.6280 $221.6520
11+ $23.8070 $261.8770
15+ $21.3442 $320.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess