EN
  • EN
  • DE

SNJ54LS51J

Part No SNJ54LS51J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 54LS51 AND-OR-INVERT GATES / Configurable Circuit Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS51
Standard Package 25 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934679-SNJ54LS51J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS51J CAD Model

Description

Product Overview: SNJ54LS51J

The SNJ54LS51J is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and durability. This particular device is a part of the 54LS series, which is well-known for its logic gates that are designed to meet the stringent requirements of military and aerospace applications.

Key Features

  • Dual 2-Input AND-OR-INVERT Gates: The SNJ54LS51J contains two independent gates that can perform the AND-OR-INVERT function, offering versatility in logic operations.
  • Low Power Consumption: This device operates with minimal power draw, making it suitable for power-sensitive designs.
  • High Reliability: With its military-grade specifications, the SNJ54LS51J is built for reliability in the most demanding conditions.
  • Wide Operating Temperature Range: The device can function over a broad temperature range, ensuring performance stability in extreme environments.
  • Fast Propagation Delay: The circuit is designed for quick signal processing, resulting in a faster response time for the systems it is integrated into.

Applications

The SNJ54LS51J is ideal for a variety of high-performance applications, including:

  • Complex logic circuits
  • Aerospace and defense systems
  • Communication infrastructure
  • Navigation and guidance systems
  • Critical industrial equipment

Quality and Environmental Compliance

Texas Instruments is committed to environmental stewardship and ensuring that its products meet the highest quality standards. The SNJ54LS51J complies with various environmental regulations, including RoHS and REACH. It is also designed to meet or exceed the rigorous requirements of the military standards (MIL-STD), ensuring its suitability for use in sensitive and critical applications.

Ordering and Packaging

The SNJ54LS51J is available in a ceramic J-leaded package, offering robust physical protection and excellent thermal characteristics. Customers can order this product through Texas Instruments' official distributors or directly from their website, with options for customizing the packaging based on quantity and delivery requirements.

For detailed specifications, technical documents, and support, visit the Texas Instruments official website or contact their customer service team. The SNJ54LS51J is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0923 $50.4615
13+ $8.2809 $107.6517
19+ $8.0221 $152.4199
26+ $7.7634 $201.8484
34+ $7.5046 $255.1564
45+ $6.7282 $302.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess