EN
  • EN
  • DE

TMX320DM648ZUT7

Part No TMX320DM648ZUT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32-Bit 720MHz 5760MIPS 529-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 32 b
Frequency 720 MHz
Max Frequency 720 MHz
Maximum Operating Temperature 90 °C
Memory Type DDR2, SDRAM, SRAM
Min Operating Temperature 0 °C
Number of I/Os 32
Number of Pins 529
Number of Programmable I/O 32
Number of Timers/Counters 4
Operating Supply Voltage 1.2 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1017717-TMX320DM648ZUT7
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320DM648ZUT7 CAD Model

Description

The TMX320DM648ZUT7 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and versatility in handling complex digital signal processing tasks. This powerful DSP is part of the TMS320DM648 series, which is designed to meet the rigorous demands of multimedia and communications applications.

Key Features

  • Advanced DSP Core: At the heart of the TMX320DM648ZUT7 is a sophisticated DSP core that operates at a high clock rate, providing ample computational power for real-time signal processing.
  • Integrated Peripherals: The device comes with a range of integrated peripherals, including high-speed communication ports, which facilitate easy data transfer and connectivity with other systems and components.
  • High-Speed Memory Interface: With its high-speed memory interface, the TMX320DM648ZUT7 ensures fast data access and efficient handling of large data sets, which is critical for multimedia applications.
  • Scalable Architecture: The scalable architecture of the DSP allows for seamless integration into a variety of system designs, making it a flexible solution for a broad range of applications.

Applications

The TMX320DM648ZUT7 is ideally suited for applications that require intensive signal processing, such as:

  • Video and audio processing
  • Wireless communication
  • Imaging and medical devices
  • Industrial control systems

Technical Specifications

The TMX320DM648ZUT7 boasts technical specifications that ensure top-notch performance:

  • Core: TMS320C64x+
  • Operating Frequency: Up to 1 GHz
  • Memory: Supports external memory interfaces
  • Power Supply: Low-power consumption for energy efficiency
  • Package: 361-pin BGA (Ball Grid Array)

Design Support

Texas Instruments provides comprehensive design support for the TMX320DM648ZUT7, including technical documentation, software tools, and reference designs. This support ensures that engineers can rapidly develop and deploy systems utilizing this advanced DSP.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess