EN
  • EN
  • DE

TDK5101F

Part No TDK5101F
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK SGL TSSOP10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel
Part Status Obsolete
Frequency 311MHz ~ 317MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 7.5dBm
Current - Transmitting 8.6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.1 V ~ 4 V
Temperature Range - Operating -40°C ~ 125°C
Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number TDK5101F-363500
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TDK5101
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TDK5101F CAD Model

Description

The Infineon Technologies TDK5101F-363500 is an integrated circuit used in RF/IF and RFID applications.

  • Frequency Range: 311MHz ~ 317MHz
  • Power Output: 7.5dBm
  • Popularity: high
  • Supply and Demand Status: sufficient
  • Status: obsolete
  • Estimated EOL Date: 2022

You May Also Be Interested in

Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Maxim Integrated
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess