EN
  • EN
  • DE

TDK5100F

Part No TDK5100F
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description 434 MHz ASK/FSK Transmitter in 10-pin Package | RF TX IC ASK/FSK 434MHZ 10TFSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Tape and Reel
Status Obsolete
Frequency 434MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Maximum) 20kbps
Power - Output 3.2dBm
Transmitting Current 7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.1V ~ 4V
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1266504-TDK5100F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDK5100F CAD Model

Description

The Infineon Technologies TDK5100F is an obsolete electronic component that is manufactured by Infineon Technologies.

  • Win Source Part Number: 1266504-TDK5100F
  • Manufacturer Homepage: www.infineon.com
  • Used in alarm systems and communication systems.
  • Frequency: 434MHz
  • Power Output: 3.2dBm
  • Data Interface: PCB, Surface Mount
  • Antenna Connector: PCB, Surface Mount
  • Data Rate: Maximum of 20kbps
  • Transmitting Current: 7mA

You May Also Be Interested in

Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess