EN
  • EN
  • DE

SN75ALS172ADW

Part No SN75ALS172ADW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 20SOIC / 4/0 Driver RS422, RS485 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 75ALS172
Other Names 296-9939-5,-SN75ALS172ADWR,TEXTISSN75ALS172ADW,SN75ALS172ADWE4,-296-9939-5,-SN75ALS172ADWG4R,SN75ALS172ADWG4,SN75ALS172ADWE4,2156-SN75ALS172ADW,SN75ALS172ADWG4,-SN75ALS172ADWE4R,-296-9939-5,-SN75ALS172ADWE4,-SN75ALS172ADWG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261485-SN75ALS172ADW
Ultra Librarian 3D Model Ultra Librarian SN75ALS172ADW CAD Model

Description

The SN75ALS172ADW is a quintessential component manufactured by Texas Instruments, renowned for its high-performance and reliability in the field of digital communication interfaces. This product is part of the differential bus transceiver family, which is designed to provide bidirectional data communication on multipoint bus transmission lines.

Key Features

  • Interface Type: The SN75ALS172ADW is a differential bus transceiver that operates using the RS-485 and RS-422 communication protocols, ensuring compatibility with a wide array of industrial applications.
  • Number of Drivers/Receivers: It boasts 4 drivers and 4 receivers, allowing for efficient data transmission and reception over a network.
  • Package / Case: The device is housed in a 20-SOIC (0.295", 7.50mm Width) package, providing a compact footprint suitable for space-constrained applications.
  • Supply Voltage: It operates on a single 5V supply, which is typical for many digital systems, ensuring easy integration into existing designs.
  • Signaling Rate: The SN75ALS172ADW supports a signaling rate that is conducive to fast data transfer, making it ideal for applications requiring high-speed data communication.
  • Temperature Range: This transceiver is built to perform over an industrial temperature range, ensuring reliability and functionality under various environmental conditions.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is incorporated to safeguard the device against static damage, which is crucial for maintaining the longevity and performance of the component in the field.

Applications

The SN75ALS172ADW is suited for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Networked servers and workstations
  • Data acquisition systems
  • Professional audio and video equipment

Quality and Support

As a Texas Instruments product, the SN75ALS172ADW is backed by a commitment to quality and reliability. Technical support and comprehensive documentation are available to assist with integration, troubleshooting, and operation to ensure optimal performance in your applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9360 $53.4240
21+ $4.8706 $102.2826
32+ $4.7184 $150.9888
44+ $4.5662 $200.9128
57+ $4.4140 $251.5980
76+ $3.9574 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess