EN
  • EN
  • DE

MSP430F2121IDW

Part No MSP430F2121IDW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16 MHz MCU with 4KB Flash, 256B SRAM, timer, comparator 20-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 16 b
Mounting SMD (SMT)
Case / Package SOIC
Core Architecture MSP430
Data Bus Width 16 b
Frequency 16 MHz
Height 2.65 mm
Interface UART
Lead Free Yes
Length 12.8 mm
Max Frequency 16 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 4 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Number of GPIO 16
Number of I/Os 16
Number of Pins 20
Number of Programmable I/O 16
Number of PWM Channels 3
Number of Timers/Counters 1
Number of UART Channels 0
Oscillator Type Internal
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Radiation Hardening No
RAM Size 256 B
REACH SVHC No SVHC
RoHS Compliant
Thickness 2.35 mm
Watchdog Timer Yes
Weight 500.709277 mg
Width 7.5 mm
Win Source Part Number 1080645-MSP430F2121IDW
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP430F2121IDW CAD Model

Description

The Texas Instruments MSP430F2121IDW is a powerful and versatile microcontroller that is part of the MSP430 family, known for its ultra-low-power consumption and high-performance capabilities. This microcontroller is specifically designed to cater to a wide range of applications such as sensor systems, industrial control, and wireless networking among others.

Key Features

  • 16-bit RISC Architecture: The MSP430F2121IDW operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for a balanced combination of computational power and energy efficiency.
  • Low Power Consumption: With a variety of low-power modes, this microcontroller is optimized for battery-powered and energy-harvesting applications, ensuring long operational life and reliability.
  • Digital and Analog Peripherals: It includes a range of integrated peripherals such as digital I/O ports, a 10-bit Analog-to-Digital Converter (ADC), and a versatile Timer_A that enhances its functionality for complex tasks.
  • Flexible Clock System: The device features a flexible clock system with a built-in frequency-locked loop (FLL) controlled by an external crystal or resonator, enabling precise timing operations.
  • In-System Programmable Memory: The MSP430F2121IDW comes with 2KB of Flash memory and 128B of RAM, providing ample space for application code and data storage, along with the convenience of in-system programmability.
  • Serial Communication Interfaces: Equipped with a versatile serial communication interface supporting I2C, SPI, and UART protocols, this microcontroller can easily communicate with other devices and sensors.

Technical Specifications

Parameter Value CPU Speed Up to 16 MHz Operating Voltage 1.8V - 3.6V I/O Pins 16 Package Type SOIC (Small Outline Integrated Circuit) Temperature Range -40°C to 85°C

The MSP430F2121IDW by Texas Instruments is an excellent choice for developers looking for a microcontroller that combines power efficiency with robust processing capabilities. Whether for industrial, consumer, or custom electronics, this microcontroller stands out for its adaptability and performance in a compact form factor.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2242 $55.0890
100+ $1.0045 $100.4500
155+ $0.9731 $150.8305
215+ $0.9417 $202.4655
275+ $0.9104 $250.3600
370+ $0.8162 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess