EN
  • EN
  • DE

TWL6041BYFFR

Part No TWL6041BYFFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description 8-CHANNEL HIGH_QUALITY LOW-POWER AUDIO CODEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio
Data Interface I2C
Number of ADCs / DACs 2 / 4
Sigma Delta No
Operating Supply Voltage 2.1V
Voltage - Supply, Digital 1.8V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 81-UFBGA, DSBGA
Manufacturer Package 81-DSBGA (3.8x3.8)
Win Source Part Number 1275080-TWL6041BYFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TWL6041
Introduction Date January 12, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TWL6041BYFFR CAD Model

Description

Product Overview: TWL6041BYFFR

The TWL6041BYFFR is a high-performance audio codec from Texas Instruments, designed to provide an exceptional audio experience for consumer electronics. This integrated circuit is specifically engineered to cater to the needs of advanced mobile phones, tablets, and digital multimedia devices where superior audio quality is a priority.

At the heart of the TWL6041BYFFR lies a robust architecture that supports multiple audio formats and provides various features that enhance the sound output and recording capabilities of the host device. The codec includes a high-quality multichannel audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter), ensuring crisp and clear playback and recording, respectively.

The flexibility of the TWL6041BYFFR is one of its key strengths. It offers extensive programmability and supports a wide range of interfaces, making it easily adaptable to different system designs. Furthermore, it is equipped with several power-saving modes, which are crucial for battery-operated devices, as they help to extend battery life without compromising on performance.

The device also comes with advanced features such as integrated headphone amplifiers, microphone bias, and programmable filters. These functionalities provide manufacturers with the ability to fine-tune audio performance to meet the specific needs of their products, ensuring that end-users enjoy high-fidelity sound whether they are listening to music, watching videos, or engaging in voice communication.

The TWL6041BYFFR is built with a focus on reliability and longevity. Texas Instruments' commitment to quality means that this codec is not only designed to deliver exceptional audio performance but also to withstand the demands of daily use in a variety of environments.

In summary, the TWL6041BYFFR from Texas Instruments is a versatile, high-quality audio codec that offers a comprehensive solution for any device requiring superior sound capabilities. Its advanced features, energy efficiency, and adaptability make it an ideal choice for manufacturers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess