EN
  • EN
  • DE

BAP51-02,115

Part No BAP51-02,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description RF DIODE PIN 60V 715MW SOD523 / RF Diode PIN - Single 60V 50 mA 715 mW SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr NXP USA Inc.
Package Tape & Reel
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 60V
Current - Max 50 mA
Capacitance @ Vr, F 0.35pF @ 5V, 1MHz
Resistance @ If, F 2.5Ohm @ 10mA, 100MHz
Power Dissipation (Max) 715 mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BAP51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 568-1921-6,568-1921-2,934055889115,BAP5102115,568-1921-1,BAP51-02 T/R,954-BAP51-02115
Standard Package 3,000
Win Source Part Number 1048159-BAP51-02,115
Ultra Librarian 3D Model Ultra Librarian BAP51-02,115 CAD Model

Description

The BAP51-02,115 is a high-performance PIN diode crafted by the renowned semiconductor manufacturer NXP. This versatile component is designed for a myriad of applications, ranging from RF switching to attenuator circuits in communication systems. Its exceptional design allows for efficient signal processing within a broad spectrum of frequencies, making it an indispensable element in modern electronic devices.

Key Features

  • High-Speed Switching: The BAP51-02,115 PIN diode is optimized for rapid switching applications, ensuring minimal signal delay and high-frequency operation.
  • Low Series Resistance: With a low series resistance, this diode offers excellent signal integrity, minimizing power loss and enhancing overall performance.
  • Low Capacitance: Its low capacitance is essential for maintaining signal fidelity, especially in high-frequency circuits, and contributes to the diode's versatility.
  • High Power Handling: The device is capable of handling high power levels, making it suitable for robust and demanding applications.

Applications

The BAP51-02,115 is ideal for a variety of applications that require efficient and reliable signal handling capabilities:

  • RF Switching
  • Attenuators
  • Phase Shifters
  • Mobile Communication Systems
  • High-Frequency RF and Microwave Circuits

Quality and Reliability

NXP is synonymous with quality, and the BAP51-02,115 is no exception. Built to meet high industry standards, this PIN diode ensures longevity and consistent performance. Its robust construction makes it a reliable choice for both commercial and industrial applications.

Technical Specifications

Parameter Value
Package SOD-523
Configuration Single
Maximum Frequency GHz Range
Operating Temperature -55°C to +150°C

Whether you're designing sophisticated RF systems or looking for a reliable component for signal processing, the BAP51-02,115 by NXP offers the performance and reliability you need. Its technical prowess and adaptability make it a top choice for engineers and designers alike.

You May Also Be Interested in

M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2260 $50.8500
540+ $0.1855 $100.1700
835+ $0.1797 $150.0495
1,155+ $0.1739 $200.8545
1,490+ $0.1681 $250.4690
1,995+ $0.1507 $300.6465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess