EN
  • EN
  • DE
  • IT

TPS54325PWPG4

Part No TPS54325PWPG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707884-TPS54325PWPG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54325PWPG4 CAD Model

Description

The TPS54325PWPG4 is a highly-efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable Texas Instruments. This advanced power solution is designed to facilitate a minimal component count while delivering high performance in a compact package, making it an ideal choice for a wide array of power supply designs.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 18V input, accommodating various power sources and ensuring flexibility in system design.
  • High-Efficiency Synchronous Mode: With its integrated low RDS(on) MOSFETs, the TPS54325PWPG4 provides efficient power conversion, which is critical for thermal management and improving system performance.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 2.2MHz through an external resistor, offering design versatility and optimization for various applications.
  • Output Voltage: The output voltage is adjustable from 0.76V to 0.9V x VIN, supporting a wide range of power requirements for different ICs and systems.
  • Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The TPS54325PWPG4 is suitable for a diverse set of applications, including:

  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Point-of-Load Power Supplies
  • Computing and Storage Systems

Package and Availability

The TPS54325PWPG4 comes in a 16-pin HTSSOP (PWP) package with PowerPAD™. This package is optimized for thermal performance and space-saving on the PCB. Texas Instruments provides comprehensive technical support and documentation, making the integration of the TPS54325PWPG4 into your power supply design straightforward and efficient.

For detailed specifications, application notes, and design resources, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $1.2258
Texas Instruments
Need more? Email Us
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5206 $57.2660
230+ $0.4875 $112.1250
360+ $0.4711 $169.5960
515+ $0.4381 $225.6215
665+ $0.4217 $280.4305
830+ $0.4052 $336.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,980 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess