EN
  • EN
  • DE

SN75ALS163DW

Part No SN75ALS163DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 8/8 20SOIC / OCTAL GENERAL-PURPOSE INTERFACE BUS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol IEEE 488
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 650mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Part Number Series 75ALS163
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813408-SN75ALS163DW
Ultra Librarian 3D Model Ultra Librarian SN75ALS163DW CAD Model

Description

Product Overview: SN75ALS163DW from Texas Instruments

The SN75ALS163DW is a high-performance, octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses in a robust and efficient manner. This integrated circuit is a part of the ALS (Advanced Low-Power Schottky) logic family, which is renowned for its low power consumption and high speed operation.

Key Features

  • Interface Type: The SN75ALS163DW is equipped with a bidirectional transceiver interface, allowing seamless data transfer in both directions.
  • Logic Family: As a member of the Advanced Low-Power Schottky family, this device offers a perfect balance between speed and power efficiency.
  • Number of Channels: It features eight channels, enabling it to handle eight data lines simultaneously, making it suitable for parallel data bus applications.
  • Operating Voltage: The device operates on a 5V supply voltage, which is standard for many digital systems, ensuring compatibility with a wide range of applications.
  • Packaging: The SN75ALS163DW is available in a wide-body SOIC (Small Outline Integrated Circuit) package, which ensures a compact footprint while maintaining ease of handling and soldering on PCBs.

Applications

The versatile nature of the SN75ALS163DW makes it ideal for various applications, including but not limited to:

  • Data bus transceivers for microprocessor or microcontroller-based systems.
  • Interface for peripheral devices where high-speed data transfer is required.
  • Communication systems that require bidirectional data flow with controlled line impedance.
  • Industrial control systems where reliable data transmission is critical.

Additional Benefits

The SN75ALS163DW is designed with features that ensure reliable operation in different environments:

  • It includes ESD (Electrostatic Discharge) protection, safeguarding the device against static electricity and sudden voltage spikes.
  • The transceiver has bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, thus simplifying the design and reducing component count.
  • It also offers high-impedance outputs during power-off, which prevents data corruption and damage to the device or the data bus.

With its combination of speed, power efficiency, and robust design, the SN75ALS163DW from Texas Instruments stands out as a reliable choice for designers looking to optimize their data bus communication systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1044 $51.0440
24+ $4.1883 $100.5192
37+ $4.0574 $150.1238
51+ $3.9265 $200.2515
66+ $3.7956 $250.5096
89+ $3.4030 $302.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess