EN
  • EN
  • DE

TLV5510IPWR

Part No TLV5510IPWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.7-V TO 3.6-V 8-BIT HIGH-SPEED ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270483-TLV5510IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5510IPWR CAD Model

Description

The TLV5510IPWR is a high-performance, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics. This 10-bit DAC is part of Texas Instruments' extensive data converter portfolio and is renowned for its excellent dynamic performance, low power consumption, and ease of use.

Key Features

  • Resolution: The TLV5510IPWR offers a 10-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • High-Speed Interface: With a high-speed serial interface, this DAC facilitates fast data transfer, which is essential for real-time applications.
  • Low Power Consumption: Its optimized design ensures low power usage, making it suitable for battery-powered devices and power-sensitive applications.
  • Output Range: The device supports a wide output range, which can be configured to match the needs of various applications.
  • Compatibility: The TLV5510IPWR is designed to be compatible with a variety of microcontrollers and digital signal processors (DSPs), ensuring seamless integration into existing systems.

Applications

The versatile nature of the TLV5510IPWR makes it an ideal choice for a broad range of applications, including:

  • Telecommunications
  • Portable instrumentation
  • Digital signal processing
  • Automotive systems
  • Audio and video equipment

Package and Quality

The TLV5510IPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its space-saving design. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly and miniaturization of PCBs. Moreover, Texas Instruments is committed to high-quality manufacturing standards, ensuring that this product meets rigorous reliability and performance criteria.

Technical Support and Resources

Customers can access extensive technical support for the TLV5510IPWR, including datasheets, reference designs, and application notes through the Texas Instruments website. Additionally, TI's support community and customer service are available to assist with any technical questions or design challenges.

You May Also Be Interested in

Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
IXYS
Lowest to $7.8205
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess