EN
  • EN
  • DE

SN74LV174PW

Part No SN74LV174PW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255189-SN74LV174PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV174PW CAD Model

Description

Product Overview: SN74LV174PW from Texas Instruments

The SN74LV174PW is a high-performance, hex D-type flip-flop integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments (TI). This device is part of TI's advanced low-voltage (LV) CMOS logic family, which is characterized by its low-power consumption and high-speed operation. The SN74LV174PW is particularly suitable for use in a wide range of digital applications where the storage of binary information is required.

Each flip-flop in the SN74LV174PW has a direct clear input and an edge-triggered clock input. The device features positive-edge-triggered D-type inputs, which ensure that signals are captured on the rising edge of the clock pulse, making it ideal for synchronized operations in digital systems. The clear function is synchronous, ensuring that all outputs can be simultaneously reset when the clear input is activated.

The SN74LV174PW operates over a broad voltage range of 2V to 5.5V, which allows it to be used in various logic systems and makes it compatible with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. Its low-power consumption makes it an excellent choice for battery-powered and portable devices, as well as for power-sensitive applications.

Manufactured in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN74LV174PW is designed for surface-mount technology, which enables compact and high-density PCB (Printed Circuit Board) designs. This packaging also provides improved thermal performance and reduced lead inductance, contributing to the overall reliability and performance of the device.

Key features of the SN74LV174PW include its high drive capability, with the ability to drive up to 15 LSTTL (Low-Power Schottky TTL) loads, and its low input current of 1µA (max) at 25°C. The device also boasts an impressive propagation delay time, which varies minimally with varying input rise and fall times, providing consistent and reliable performance across different operating conditions.

In summary, the SN74LV174PW from Texas Instruments is a versatile, efficient, and reliable solution for data storage and transfer in digital circuits. Its compatibility with multiple logic levels, low power consumption, and robust packaging make it a preferred choice for designers and engineers seeking high-performance flip-flop functionality in their electronic systems.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess