EN
  • EN
  • DE

UCC3957M-1

Part No UCC3957M-1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 4
Fault Protection Over Current, Over/Under Voltage
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1276557-UCC3957M-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3957-1
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3957M-1 CAD Model

Description

The UCC3957M-1, manufactured by Texas Instruments, is a state-of-the-art battery protection system designed to ensure the safety and longevity of lithium-ion batteries. This integrated circuit (IC) is specifically engineered to provide multiple levels of protection for single-cell and multi-cell battery packs, making it an essential component in portable electronic devices where battery safety is paramount.

Key Features

  • Overcharge Protection: The UCC3957M-1 meticulously monitors the voltage levels of the battery cells, providing an automatic cutoff to prevent overcharging, which can lead to overheating and potential safety hazards.
  • Overdischarge Protection: This IC also safeguards against overdischarge, which can significantly reduce the lifespan of the battery by preventing the cell voltage from dropping below a critical threshold.
  • Short-Circuit Protection: In the event of a short circuit, the UCC3957M-1 responds swiftly to disconnect the battery, thereby protecting the circuitry and preventing potential damage.
  • Charge/Discharge Control: It includes charge and discharge FET control functions that manage the current flow to and from the battery, ensuring efficient and safe charging cycles.
  • Cell Balancing: For battery packs with multiple cells, this IC supports cell balancing, which equalizes the charge across all cells to maximize performance and extend the overall battery life.

Applications

The versatility of the UCC3957M-1 makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Laptop computers
  • Portable power tools
  • Medical devices
  • Uninterruptible power supplies (UPS)

Technical Specifications

The UCC3957M-1 is available in a compact, surface-mount package that is designed for automated assembly processes. It operates over a broad temperature range and is compatible with various lithium-ion chemistries, making it a flexible choice for diverse battery configurations.

Conclusion

With its comprehensive protection features and robust design, the UCC3957M-1 from Texas Instruments is an indispensable component for any application requiring reliable battery management. Its ability to prevent common battery failures not only enhances safety but also contributes to the overall performance and efficiency of the end product.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess