EN
  • EN
  • DE

BQ77PL900DLRG4

Part No BQ77PL900DLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION AFE 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 5 to 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 100°C (TA)
Case / Package 48-SSOP
Win Source Part Number 1024203-BQ77PL900DLRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Medical
Ultra Librarian 3D Model Ultra Librarian BQ77PL900DLRG4 CAD Model

Description

Introducing the BQ77PL900DLRG4 from Texas Instruments

The BQ77PL900DLRG4 is a cutting-edge battery management device designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced integrated circuit is specifically engineered to ensure optimal performance and safety for multi-cell lithium-ion battery packs, which are commonly used in a wide range of portable electronics, electric vehicles, and energy storage systems.

Key Features:

  • Multi-Cell Support: The device can manage up to 5-series cell battery packs, making it versatile for various applications.
  • High-Accuracy Monitoring: With its high-precision monitoring capabilities, the BQ77PL900DLRG4 ensures that all cell voltages, currents, and temperatures are accurately measured, enhancing the battery pack's reliability and longevity.
  • Robust Protection Features: The device includes several protection mechanisms such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the battery pack from hazardous operating conditions.
  • State-of-Charge (SOC) Estimation: It offers advanced algorithms for accurate state-of-charge estimation, which is crucial for determining the remaining battery life and maintaining efficient energy usage.
  • Communication Interface: The BQ77PL900DLRG4 features a communication interface that allows for easy integration with external controllers and systems, facilitating seamless data exchange and system control.
  • Power Saving Modes: Designed with energy efficiency in mind, the device includes power-saving modes to reduce power consumption when the battery pack is in standby or sleep mode.

Applications:

The versatility of the BQ77PL900DLRG4 makes it suitable for a broad range of applications, including:

  • Consumer Electronics (laptops, smartphones, power tools)
  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices

With its robust design and comprehensive feature set, the BQ77PL900DLRG4 by Texas Instruments represents a reliable solution for advanced battery management. It ensures the safety, efficiency, and longevity of your battery-powered applications, proving itself as an essential component in the realm of power management technology.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2608 $52.6080
21+ $4.9279 $103.4859
32+ $4.7614 $152.3648
46+ $4.4284 $203.7064
59+ $4.2620 $251.4580
74+ $4.0955 $303.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess