EN
  • EN
  • DE

SN75453BDR

Part No SN75453BDR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC PERIPH DRVR DUAL HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.75 V to 5.25 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise and Fall Time 5ns, 7ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 030489-SN75453BDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75453BDR CAD Model

Description

Product Overview: Texas Instruments SN75453BDR

The Texas Instruments SN75453BDR is a high-performance dual peripheral driver designed to deliver exceptional reliability and functionality for a wide range of applications. This integrated circuit is part of the SN7545x series, known for its robust output drive capability and compatibility with a variety of logic families. The SN75453BDR is particularly well-suited for driving inductive loads such as relays, solenoids, and other high-current/high-voltage devices.

Key Features

  • Dual Peripheral Drivers: The SN75453BDR contains two independent peripheral drivers, each capable of sourcing or sinking high current loads.
  • High Output Current: This device can deliver a continuous output current of up to 500 mA per channel, making it suitable for driving a wide array of high-power components.
  • Versatile Voltage Range: It operates over a broad supply voltage range from 4.5 V to 36 V, providing flexibility in various system designs.
  • Integrated Clamp Diodes: The inclusion of clamp diodes for inductive transient suppression protects the device and the rest of the circuit from voltage spikes.
  • Compatibility: The SN75453BDR is compatible with TTL and CMOS logic levels, ensuring easy integration into digital systems.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that prevents damage from overheating, enhancing its durability.

Applications

The SN75453BDR is ideal for a variety of applications where reliable high-current driving capabilities are required. Common applications include:

  • Relay Drivers
  • Solenoid Drivers
  • LED Displays
  • Line Drivers
  • Logic Buffers

Package and Quality

Enclosed in a compact 8-pin SOIC package, the SN75453BDR is designed for space-efficient PCB layouts. Texas Instruments ensures high manufacturing standards, with each device undergoing rigorous testing to guarantee performance. This commitment to quality makes the SN75453BDR a reliable choice for both commercial and industrial applications that demand high levels of performance and longevity.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and support documentation. The SN75453BDR represents a blend of power, versatility, and reliability, making it an essential component for power-driving applications.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7902 $51.3630
155+ $0.6484 $100.5020
240+ $0.6281 $150.7440
330+ $0.6078 $200.5740
430+ $0.5876 $252.6680
570+ $0.5268 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess