Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD323
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 711056-MA729-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA729-X CAD Model

Description

The Panasonic MA729-X is a highly integrated surface acoustic wave (SAW) filter designed for use in a variety of radio frequency (RF) applications. It is commonly used as an intermediate frequency (IF) filter in communication systems to selectively pass desired signals while rejecting unwanted signals and noise.

Applications:

  • Intermediate Frequency (IF) Filtering in Communication Systems
  • Wireless Communication Devices (e.g., Mobile Phones)
  • RF Transceivers
  • Set-Top Boxes
  • Satellite Communication Systems

Features:

  • Compact Size: Designed for space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Attenuation: Effectively rejects unwanted signals.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, enhancing the clarity of received signals.
  • Enhanced System Performance: Optimized filtering characteristics contribute to better overall system performance.
  • Reduced System Size: Compact design allows for integration into smaller devices.
  • Cost-Effective Solution: Provides a reliable and efficient filtering solution at a competitive price.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details:

The MA729-X SAW filter is manufactured using advanced thin-film technology, which ensures high precision and reliability. The filter's frequency response is carefully optimized to meet the specific requirements of various communication standards. It is designed to operate within a specified frequency range, providing sharp selectivity and excellent out-of-band rejection. Its small footprint and low profile make it suitable for use in miniaturized electronic devices. The device is typically supplied in tape and reel packaging for automated assembly. Operating temperature ranges from -40°C to +85°C. Insertion loss is typically less than 3dB, and attenuation can exceed 40dB at specified frequencies. It is RoHS compliant.

You May Also Be Interested in

WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
International Rectifier
SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for 50SQ060
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to €4.2159
ECAD model for ADR392AUJZ-REEL7
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to €20.5142
ECAD model for ADF4360-1
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to €0.9859
ECAD model for ACPL-W61L
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M
Texas Instruments
A/D Converter for IF Sampling
Lowest to €49.0770
ECAD model for ADC12DL080CIVS/NOPB
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to €13.6776
ECAD model for ADP2119ACPZ-1.2-R7
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to €0.2572
ECAD model for 74AHCT573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention