EN
  • EN
  • DE

FAN7083M-GF085

Part No FAN7083M-GF085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features High-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN7083
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN7083M_GF085, FAN7083M_GF085-ND
Quantity per package 9500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918925-FAN7083M-GF085
Ultra Librarian 3D Model Ultra Librarian FAN7083M-GF085 CAD Model

Description

FAN7083M-GF085 High-Current Half-Bridge Gate Driver from ON Semiconductor

The FAN7083M-GF085 is a high-performance half-bridge gate driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This gate driver is specifically engineered to drive N-channel power MOSFETs and IGBTs in a half-bridge configuration. It is an ideal choice for a variety of demanding applications such as motor drives, power inverters, and switching power supplies.

With its advanced features and robust design, the FAN7083M-GF085 offers an optimal balance of speed, efficiency, and reliability. It is capable of providing high peak current drive capability of up to 600mA for the high-side and 1.2A for the low-side, ensuring fast and efficient switching performance. The device operates over a wide supply voltage range from 10V to 20V, making it versatile for different system requirements.

One of the key features of the FAN7083M-GF085 is its integrated high-voltage level-shift circuitry, which allows for high-side gate drive operation up to 600V. This feature simplifies the design of high-voltage power management systems. Additionally, the device includes under-voltage lockout (UVLO) protection for both the high-side and low-side drivers, ensuring that the gate driver operates only when the supply voltage is within the specified range, thus enhancing system safety and reliability.

The FAN7083M-GF085 also incorporates advanced protection features such as shoot-through prevention logic, which prevents simultaneous conduction of both the high-side and low-side switches, reducing the risk of damaging the power devices or the load. The device is available in a compact 8-pin SOP package, which is suitable for space-constrained applications.

ON Semiconductor's commitment to quality and performance is evident in the FAN7083M-GF085 gate driver. It is designed to meet the stringent requirements of industrial and automotive applications, providing designers with a dependable and efficient solution for their power management needs.

For detailed specifications, application notes, and design resources, engineers and product designers are encouraged to visit the official ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess