Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color Cyan
Wavelength 505nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.7V
Lumens/Watt @ Current - Test 27 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 35lm (Typ)
Temperature - Test 25°C
Viewing Angle 110°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.087\
Ultra Librarian 3D Model Ultra Librarian LOPL-E001C CAD Model

Description

NULL

You May Also Be Interested in

World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to €0.0671
ECAD model for WS2815B-V1
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to €0.1308
ECAD model for SK6812
Lumileds
RED
Lowest to €1.6577
ECAD model for LXZ1-PD02
Kingbright
Single Color LEDs
Lowest to €0.0856
ECAD model for KP-2012EC
OSRAM Opto Semiconductors Inc.
Single Color LEDs Blue, 470nm
Need more? Email Us
ECAD model for LB Y8SG-T1U2-35-1-Z
OSRAM Opto Semiconductors Inc.
Single Color LEDs Super Red, 630nm 2.8 to 7.1 mcd
Lowest to €0.2683
ECAD model for LS L29K-H1J2-1
Vishay
Single Color LEDs RECOMMENDED ALT VLMC
Need more? Email Us
ECAD model for TLMC3100-GS08
Dialight
Single Color LEDs GREEN DIFFUSED
Need more? Email Us
ECAD model for 597-3311-407
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to €0.0680
ECAD model for WS2812B-MINI-V3/W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention