EN
  • EN
  • DE

MIC2582-JYM

Part No MIC2582-JYM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 100MV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Slew Rate, UVLO
Supply Voltage - Operating 2.3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CPOR, FB, ON, /POR
Win Source Part Number 023249-MIC2582-JYM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2582-JYM CAD Model

Description

Microchip Technology's MIC2582-JYM: A Robust Hot Swap Controller

The MIC2582-JYM from Microchip Technology is a state-of-the-art hot swap controller designed to provide a reliable solution for enabling boards to be safely inserted and removed from live backplanes. This innovative component is an integral part of high-availability systems where continuous operation is critical, such as in servers, telecom equipment, and data centers.

Engineered to manage 1.8V to 14V power distribution systems, the MIC2582-JYM simplifies the design of hot-swap applications. It offers a controlled turn-on of board power supplies in a system, which prevents glitches on the main supply rail, thus ensuring the stability of other boards during insertion or removal. The device's programmable current limiting and circuit breaker functionalities are crucial for protecting both the motherboard and the card from the potential damage caused by overcurrent conditions.

The MIC2582-JYM comes with an array of features that enhance its performance and reliability. It has an adjustable overcurrent filter time to prevent false triggers due to transient loads, and an under-voltage lockout (UVLO) to ensure that the hot swap action only occurs when the supply voltage is within an acceptable range. Moreover, the device's status flag output can be used to signal a microcontroller or other monitoring circuitry about the fault conditions, facilitating swift system response to any issues encountered.

Its compact SOIC-8 package makes the MIC2582-JYM a space-saving choice for dense electronic environments. Additionally, the device's built-in thermal shutdown protection adds another layer of safety, protecting against excessive power dissipation that could lead to overheating.

Microchip Technology's commitment to quality and reliability is evident in the MIC2582-JYM, making it an excellent choice for system designers who require a robust and efficient hot swap controller. Whether you're designing for enterprise-level systems or industrial applications, the MIC2582-JYM provides the performance and features necessary for seamless, uninterrupted system operation.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess