Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 15A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 3A
Maximum Power Dissipation 62W
Total Switching Energy(Ets) 55μJ (on), 85μJ (off)
Input Type Standard
Gate Charge 19nC
Turn-on and Turn-off delay time 17ns/72ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 23.5ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1103020-STGD8NC60KDT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD8NC60KDT4 CAD Model

Description

The STGD8NC60KDT4 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of STMicroelectronics' MDmesh™ K5 series, which is known for its excellent energy efficiency and high power density. The STGD8NC60KDT4 is especially designed to meet the stringent requirements of modern electronic applications, offering a combination of low on-state resistance and high switching speed.

Key Features

  • Low On-Resistance: The MOSFET features a very low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Voltage Rating: With a drain-source voltage (V<sub>DSS) of 600V, it is well-suited for high voltage applications, providing a wide safety margin for electronic devices.
  • High Current Capability: The device can handle continuous drain currents (I<sub>D) up to 8A, making it suitable for high-power applications.
  • Fast Switching Speed: The STGD8NC60KDT4 has a fast switching speed, which enhances performance in switching applications like power converters and inverters.
  • Enhanced dv/dt Capability: The robust design allows for high dv/dt capability, ensuring reliability under harsh switching conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, which ensures the device's resilience against unexpected voltage spikes.

Applications

This MOSFET is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems

Package and Quality

The STGD8NC60KDT4 comes in a TO-252 (DPAK) package, which is designed for compact surface mount installations. It is also RoHS compliant, ensuring that it meets the latest environmental standards. STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception, being manufactured with the highest standards in the industry.

You May Also Be Interested in

Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to €2.0497
ECAD model for HGTP20N35G3VL
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to €29.2620
ECAD model for APT40GR120B2SCD10
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to €7.1916
ECAD model for APT15GP60KG
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to €1.7479
ECAD model for IRG4BC10SD-LPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention