EN
  • EN
  • DE

FAN7191MX-F085

Part No FAN7191MX-F085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN7191
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN7191MX_F085, FAN7191MX_F085-ND, FAN7191MX-F085OSCT, FAN7191MX-F085OSDKR, FAN7191MX-F085-ND, FAN7191MX-F085OSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918929-FAN7191MX-F085
Ultra Librarian 3D Model Ultra Librarian FAN7191MX-F085 CAD Model

Description

The FAN7191MX-F085 is a high-performance, high-voltage gate driver IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced driver IC is specifically engineered to drive N-channel power MOSFETs and IGBTs that operate up to 600V. Its robust design and advanced features make it an ideal choice for a wide range of applications, including motor drives, inverters, switching power supplies, and high-power lighting systems.

Key Features

  • High Voltage Capability: The FAN7191MX-F085 is capable of handling voltages up to 600V, ensuring that it can be used in high-voltage applications without the need for additional level-shifting components.
  • High Drive Current: This gate driver can provide a high peak drive current, enabling it to quickly charge and discharge the gate capacitance of power devices, resulting in reduced switching losses and improved efficiency.
  • Integrated Under-Voltage Lockout (UVLO): The UVLO feature protects the power device by ensuring that the gate driver only operates when the supply voltage is above a safe threshold.
  • Advanced Protection Features: It includes over-current protection, thermal shutdown, and fault reporting to safeguard against a wide range of potential issues that could damage the power device or the gate driver itself.
  • Flexible Input Interface: The FAN7191MX-F085 can accept both single-ended and differential inputs, providing design flexibility and compatibility with a variety of control ICs and microcontrollers.

Applications

ON Semiconductor's FAN7191MX-F085 is versatile and can be used in numerous applications where efficient and reliable high-voltage switching is required. Its typical applications include but are not limited to:

  • AC-DC and DC-DC converters
  • Brushless DC motor drives
  • Renewable energy inverters (solar, wind)
  • Uninterruptible power supplies (UPS)
  • Industrial automation and control systems

Conclusion

In summary, the FAN7191MX-F085 from ON Semiconductor is a highly capable gate driver IC that offers a blend of high-voltage operation, high drive current, and comprehensive protection features. Its versatility and robustness make it an excellent choice for designers seeking reliable and efficient high-voltage switching solutions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $9.6045
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7554 $52.3526
45+ $2.2609 $101.7405
69+ $2.1902 $151.1238
95+ $2.1196 $201.3620
123+ $2.0489 $252.0147
164+ $1.8370 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess