EN
  • EN
  • DE

SN74S51D

Part No SN74S51D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC DUA AND-OR-INVERT GATE 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74S
Packaging Tube
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 1mA, 20mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 765975-SN74S51D
Popularity Medium
Supply and Demand Status Limited
Family Name SN74S51
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74S51D CAD Model

Description

SN74S51D IC

The SN74S51D from Texas Instruments is a versatile integrated circuit that belongs to the 74S series, known for its high-speed performance. This particular chip is a dual 2-input AND-OR-INVERT gate, designed to deliver reliable logic operations with a fast switching capability. It is widely used in a variety of digital applications where speed and efficiency are critical.

Key Features:

  • Logic Type: AND-OR-INVERT gate
  • Number of Circuits: Dual 2-input
  • Output Type: Standard
  • Supply Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Switching Speed: High-speed series
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • RoHS: Compliant

Applications:

The SN74S51D is ideal for a range of applications that require high-speed logic operations. It is commonly found in:

  • Complex logic circuits
  • Digital signal processing
  • Control systems
  • Computing devices
  • Communication equipment

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and the SN74S51D is no exception. The device is manufactured using TI's advanced processing techniques, ensuring high reliability and performance consistency. The SN74S51D is also RoHS compliant, adhering to the latest environmental standards and regulations.

Ordering and Packaging:

The SN74S51D is available in a SOIC-14 package, providing a compact footprint for space-sensitive applications. It is offered in various packaging options, including tape and reel for automated assembly processes. For detailed ordering and shipping information, customers can refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess