EN
  • EN
  • DE

CD4085BPWR

Part No CD4085BPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 771353-CD4085BPWR
Popularity Medium
Supply and Demand Status Balance
Family Name CD4085
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4085BPWR CAD Model

Description

Product Overview: CD4085BPWR from Texas Instruments

The CD4085BPWR is a high-quality integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments (TI). This component is part of TI's extensive logic family and specifically belongs to the series of CMOS AND-OR-INVERT gates. It is a versatile and reliable solution for various digital applications.

Key Features

  • Logic Type: AND-OR-INVERT gate, which provides the functionality of AND, OR, and NOT operations in a single IC.
  • Supply Voltage Range: Typically operates within a range of 3V to 18V, making it suitable for various electronic applications, from low-voltage to high-voltage systems.
  • Logic Family: CMOS, known for its low power consumption and high noise immunity, which is essential for reliable performance in a wide range of environmental conditions.
  • Output Current: Capable of sourcing or sinking up to 6.8mA, providing adequate drive capabilities for interfacing with other logic families or peripheral devices.
  • Package / Case: The component comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the suffix 'PWR' in the part number, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring functionality in diverse operating conditions.
  • RoHS Compliance: Adheres to the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally-sensitive products.

Applications

The CD4085BPWR is well-suited for a wide array of applications, including but not limited to:

  • Computing systems
  • Data processing
  • Signal processing
  • Control systems
  • Function generators

Quality and Reliability

Texas Instruments is synonymous with quality, and the CD4085BPWR is no exception. TI's commitment to excellence ensures that each component meets rigorous standards for performance and reliability. Customers can trust the CD4085BPWR for their critical design requirements, knowing it comes backed by TI's reputation and support.

You May Also Be Interested in

Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess