EN
  • EN
  • DE

STK5F1U3E3D-E

Part No STK5F1U3E3D-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC IPM INVERTER 3PHASE 4DIP / Half Bridge (3) Driver AC Motors IGBT 44-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 50A
Current - Peak Output 76A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 450V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, UVLO
Mounting Type Through Hole
Package / Case 44-DIP Module, 37 Leads
Supplier Device Package 44-DIP
Base Product Number STK5F1
Other Names STK5F1U3E3D-EOS
Standard Package 6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253556-STK5F1U3E3D-E
Ultra Librarian 3D Model Ultra Librarian STK5F1U3E3D-E CAD Model

Description

ON Semiconductor STK5F1U3E3D-E Intelligent Power Module

The ON Semiconductor STK5F1U3E3D-E is a highly integrated, compact, and efficient Intelligent Power Module (IPM) designed for advanced motor drive applications such as those used in washing machines, air conditioners, and industrial machinery. This module combines high-speed IGBTs, fast recovery diodes, gate drivers, and protection circuits in a single package, providing a complete solution to drive and protect the motor efficiently.

Key Features

  • Integrated Design: The STK5F1U3E3D-E combines control and power components in a single package, significantly reducing the complexity and footprint of the motor control circuitry.
  • High Voltage and Current Rating: With a 600V voltage rating and a 15A current rating, this IPM can handle robust applications that require high power levels.
  • Protection Features: It includes under-voltage lockout, over-current, and over-temperature protection, ensuring the longevity and reliability of the module and the system it controls.
  • Efficient Operation: The module's IGBTs feature low saturation voltage and fast switching characteristics, minimizing power losses and improving overall system efficiency.
  • Easy-to-Use: The built-in bootstrap diodes and dedicated gate drive circuitry simplify the design of the external gate drive circuit.
  • Compact Package: Housed in a DIP-S3 package, the STK5F1U3E3D-E is designed for space-constrained applications.

Applications

The STK5F1U3E3D-E is ideal for a wide range of applications where efficient power control is essential. Its robust design and integrated features make it particularly well-suited for:

  • Inverter-driven appliances
  • Variable speed motor drives
  • Industrial automation systems
  • Fan controllers
  • Pump controllers

Conclusion

The ON Semiconductor STK5F1U3E3D-E Intelligent Power Module represents a leap forward in motor control technology, offering designers a highly integrated, reliable, and efficient solution for a wide range of power applications. Its combination of advanced features and protection mechanisms in a compact package makes it an excellent choice for modern industrial and consumer applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess