EN
  • EN
  • DE

ADS825E/1K

Part No ADS825E/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTERS | IC ADC 10BIT PIPELINED 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number ADS825
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1141989-ADS825E/1K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS825E/1K CAD Model

Description

The Texas Instruments ADS825E/1K is a high-performance, 14-bit, 40MSPS analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance. Designed to meet the rigorous demands of signal processing applications such as medical imaging, test equipment, and communication systems, this ADC offers a compelling solution for engineers and designers looking for precision and speed.

Key Features

  • High Resolution: With its 14-bit resolution, the ADS825E/1K delivers fine detail in signal conversion, enabling the capture of subtle nuances in the input signal.
  • Fast Sampling Rate: The ADC's 40MSPS (mega-samples per second) sampling rate ensures that even high-frequency signals are accurately digitized, making it suitable for a wide range of high-speed applications.
  • Differential Inputs: The differential input structure provides improved noise rejection and is ideal for applications where signal integrity is paramount.
  • Low Power Consumption: Efficiency is key in modern electronic design, and the ADS825E/1K offers a low power solution without compromising performance.
  • Easy Interface: The device features a parallel LVDS (Low-Voltage Differential Signaling) output, which facilitates easy interfacing with digital signal processors (DSPs) and FPGAs.

Applications

The ADS825E/1K is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Communication Infrastructure
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • High-speed Data Streaming

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS825E/1K is no exception. It is built to meet the high standards of reliability and performance that users have come to expect from Texas Instruments products.

Ordering Information

The ADS825E/1K is available in a QFP (Quad Flat Package), which is suitable for surface-mount technology (SMT) and is RoHS compliant. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6283 $64.8849
6+ $17.7463 $106.4778
9+ $17.1917 $154.7253
13+ $16.6372 $216.2836
16+ $16.0826 $257.3216
21+ $14.4189 $302.7969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess