Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel package
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787625-MC100EP08DTR2G
Popularity Medium
Supply and Demand Status Balance
Family Name MC100EP08
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC100EP08DTR2G CAD Model

Description

ON Semiconductor MC100EP08DTR2G Overview

The MC100EP08DTR2G is a high-performance, 2GHz ECL Differential AND/NAND Gate designed by ON Semiconductor, a leader in energy-efficient innovations. This versatile component is an essential building block for digital signal processing in high-speed applications. It is particularly suited for environments where low power consumption and high noise immunity are required.

Key Features

  • High-Speed Performance: With a maximum frequency of 2 GHz, the MC100EP08DTR2G is optimized for rapid signal processing, making it ideal for high-speed computing and telecommunications systems.
  • Differential AND/NAND Gate: This device can be used as both an AND gate and a NAND gate, providing flexibility in logic design and simplifying inventory requirements.
  • PECL Mode Operating Range: The MC100EP08DTR2G operates in the PECL mode from VCC = 3.0 V to 5.5 V with VEE = 0 V, accommodating a wide range of power supplies.
  • NECL Mode Operating Range: It also supports NECL mode with VCC = 0 V and VEE = -3.0 V to -5.5 V, offering additional flexibility for system design.
  • High Noise Immunity: The differential design provides enhanced noise immunity, essential for maintaining signal integrity in noisy electrical environments.
  • Multiple Package Options: Available in a TSSOP-8 package, the MC100EP08DTR2G is compact and suitable for space-constrained applications.
  • Temperature Range: This device is operational over the industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.

Applications

The MC100EP08DTR2G is commonly used in applications that demand high-speed logic operations, such as:

  • Automated Test Equipment (ATE)
  • High-speed servers and data paths
  • Telecommunications and networking equipment
  • Pulse and signal generators
  • High-frequency clock distribution networks

With its robust feature set and flexible operating modes, the MC100EP08DTR2G from ON Semiconductor is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
CONFIGURABLE MULTIPLE-FUNCTION GATE | IC CONFIG MULT-FUNC GATE SOT26
Lowest to $0.1475
ECAD model for 74LVC1G57W6-7
ON Semiconductor
5V ECL 2-Input Differential AND/NAND | IC GATE AND/NAND ECL 2IN 8-TSSOP
Lowest to $5.2779
ECAD model for MC100EL05DTR2
Texas Instruments
Configurable Multiple-Function Gate | IC CONFIG MULTI-FUNC GATE 6SON
Lowest to $0.1421
ECAD model for SN74LVC1G58DRY2
ON Semiconductor
Triple 2-3-2-Input OR/NOR Gate | IC 2-3INPUT OR/NOR TRIPLE 20PLCC
Lowest to $1.6947
ECAD model for MC10H105FN
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
ECAD model for SN74LVC1G58DSF2
ON Semiconductor
5V ECL 2-Input AND/NAND
Lowest to $5.2779
ECAD model for MC10EL04DR2G
Nexperia USA Inc.
IC MF CFG 1-CIR 4-IN 8XSON
Need more? Email Us
ECAD model for 74LVC1G99GD,125
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
ECAD model for HMC726LC3C
Nexperia USA Inc.
NEXPERIA 74AUP1G57GN - LOGIC CIR
Need more? Email Us
ECAD model for 74AUP1G57GN,132

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention