EN
  • EN
  • DE

SN74LVTH18511DGGR

Part No SN74LVTH18511DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 48TSSOP / Universal Bus Transceiver 18-Bit 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number SN74LVT
Other Names 296-17079-2,296-17079-1,296-17079-6,-296-17079-1,-74LVTH18511DGGRE4R,2156-SN74LVTH18511DGGR,-SN74LVTH18511DGGRR,-296-17079-1,-74LVTH18511DGGRG4R,TEXTISSN74LVTH18511DGGR,-74LVTH18511DGGRE4,2156-SN74LVTH18511DGGR-TITR,-74LVTH18511DGGRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255937-SN74LVTH18511DGGR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH18511DGGR CAD Model

Description

The SN74LVTH18511DGGR from Texas Instruments is a high-performance, 3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS. This integrated circuit is designed to offer both high speed and low power consumption, making it ideal for a wide range of applications in modern digital systems. The device is particularly suitable for driving bus lines or buffer memory address registers.

Key Features

  • Universal Bus Transceivers: The device features 18-bit universal bus transceivers which combine D-type latches and D-type flip-flops to allow for multiplexed transmission of data directly from the input bus or from the internal storage registers.
  • ABT (Advanced BiCMOS Technology): ABT technology provides the high drive of bipolar with the low power consumption of CMOS, offering both speed and efficiency.
  • SCAN TEST devices: The SN74LVTH18511DGGR includes scan test features compliant with IEEE Standard 1149.1-1990 (JTAG), allowing for simplified testing and debugging.
  • Flow-Through Architecture: Optimizes PCB layout with its flow-through architecture that simplifies the PCB layout process.
  • 3-State Outputs: The 3-state outputs are capable of driving heavily loaded outputs with very low static power consumption, contributing to a significant reduction in overall system power.

Product Specifications

  • Package: 56-TSSOP
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V ± 0.3V
  • Output Current: ±12 mA
  • Technology: BiCMOS

The SN74LVTH18511DGGR is designed with the needs of contemporary high-speed digital systems in mind, offering both robustness and versatility. Its package ensures a compact footprint while providing the necessary functions for a wide array of digital interfacing applications. Whether you are designing enterprise-level servers, telecommunications equipment, or complex computing systems, the SN74LVTH18511DGGR by Texas Instruments is an excellent choice for reliable and efficient data transmission.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess