EN
  • EN
  • DE

SN74LVTH16500DL

Part No SN74LVTH16500DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74LVTH
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LVTH16500
Other Names -SN74LVTH16500DLG4,SN74LVTH16500DLG4,296-8690-5,SN74LVTH16500DLG4,TEXTISSN74LVTH16500DL,-296-8690-5,-SN74LVTH16500DLG4R,296-8690-5R,-SN74LVTH16500DLR,-296-8690-5,2156-SN74LVTH16500DL
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255935-SN74LVTH16500DL
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16500DL CAD Model

Description

Product Overview: SN74LVTH16500DL

The SN74LVTH16500DL is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern digital systems. This particular device is part of the LVTH (Low-Voltage BiCMOS Technology with TTL-Compatible Inputs) family and is known for its versatility and reliability in a wide range of applications.

Key Features

  • Universal Bus Transceivers (UBTs) with 3-state outputs
  • 16-bit bidirectional data flow
  • Low-voltage operation (3.3V) with 5V tolerant inputs and outputs
  • High drive capability (-32 mA IOH and 64 mA IOL)
  • Control inputs VIH/VIL levels are compatible with TTL input levels
  • Flow-through architecture to optimize PCB layout
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

Applications

The SN74LVTH16500DL is ideally suited for a range of applications that require high-speed bidirectional data transfer and interfacing, including:

  • Data communication systems
  • Networking servers and routers
  • Bus interface or signal buffering between two buses
  • Memory and data processing units

Quality and Reliability

Texas Instruments is well-known for its commitment to quality, and the SN74LVTH16500DL is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. Users can expect consistent performance and a long operational life from this product.

Package and Environmental Information

The SN74LVTH16500DL is offered in a 48-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still accommodating the 16-bit interface. It is also designed to be environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) standards, which restrict the use of certain hazardous materials in electronic equipment.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess