EN
  • EN
  • DE

EDJ4204BFBG-JS-F

Part No EDJ4204BFBG-JS-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1866 512Mx4 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941053-EDJ4204BFBG-JS-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ4204BFBG-JS-F CAD Model

Description

The EDJ4204BFBG-JS-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module from Elpida Memory (now Micron Technology). It's designed for applications requiring high-speed data access and low power consumption. DDR3 memory is a standard in various computing platforms, providing the working memory for executing programs and storing data.

Applications

  • Desktop PCs: Functions as the primary system memory for everyday computing tasks.
  • Laptops: Provides essential memory for portable computing, enabling smooth operation of applications.
  • Servers: Used in server environments to handle data and application workloads.
  • Workstations: Supports memory-intensive applications like video editing and CAD software.
  • Embedded Systems: Integrated into specialized systems where efficient memory is crucial.

Features

  • DDR3 Technology: Employs DDR3 architecture for faster data transfer rates compared to previous generations.
  • High Bandwidth: Delivers high bandwidth to accelerate data processing.
  • Low Power Consumption: Operates at a lower voltage, reducing power consumption and heat.
  • Double Data Rate: Transfers data twice per clock cycle, maximizing data throughput.
  • JEDEC Compliance: Complies with JEDEC industry standards for DDR3, ensuring compatibility.

Benefits

  • Enhanced System Performance: Increases overall system speed and responsiveness.
  • Improved Multitasking: Enables smoother multitasking by providing sufficient memory resources.
  • Reduced Energy Consumption: Low power operation leads to longer battery life in portable devices and lower energy costs.
  • Faster Application Loading: Reduces application loading times and improves performance in memory-intensive tasks.
  • Reliable Operation: Designed for stable and dependable performance in various operating conditions.

Additional Details

The EDJ4204BFBG-JS-F is typically available in DIMM (Dual Inline Memory Module) or SODIMM (Small Outline DIMM) formats. Specific timing parameters and clock speeds are determined by the DDR3 standard. The module incorporates features like on-die termination (ODT) to maintain signal integrity and minimize signal reflections. Consult the product datasheet for detailed technical specifications.

You May Also Be Interested in

NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess