EN
  • EN
  • DE

SN74ALVCH162836DLR

Part No SN74ALVCH162836DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 20-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255967-SN74ALVCH162836DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162836DLR CAD Model

Description

Product Overview: SN74ALVCH162836DLR

The SN74ALVCH162836DLR is a high-speed, low-voltage 18-bit universal bus driver with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS (AHCMOS) family, which is known for its robust performance and compatibility with a wide range of applications. The device is particularly suitable for driving bus lines or buffer memory address registers in systems that demand low power consumption and high noise immunity.

The SN74ALVCH162836DLR operates at a voltage range of 2.3V to 3.6V, which allows it to interface with 3.3V logic levels while maintaining low power dissipation. The device features 18-bit universal bus drivers with 3-state outputs, which means it can drive the bus lines in both directions or be placed in a high impedance state. This is particularly useful in multiplexed bus applications where multiple devices need to communicate over the same lines without interference.

With a balanced output drive, the SN74ALVCH162836DLR ensures reduced signal skew and improved signal integrity, which is essential for maintaining high-speed data communication. The device also features bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

For improved system reliability, the SN74ALVCH162836DLR incorporates over-voltage tolerant inputs, which can handle input signals up to 5.5V without damage, even when the device is powered off. This feature protects the device from inadvertent voltage spikes and makes it suitable for mixed-voltage system environments.

The SN74ALVCH162836DLR comes in a surface-mount, 56-pin SSOP (Shrink Small Outline Package) that is RoHS compliant, minimizing the environmental impact and allowing for high-density mounting on printed circuit boards. Its application flexibility, combined with Texas Instruments' reputation for quality and performance, makes the SN74ALVCH162836DLR an excellent choice for designers looking to optimize their high-speed digital interface applications.

With its advanced features and proven reliability, the SN74ALVCH162836DLR from Texas Instruments stands out as a premier solution for driving buses in a wide array of electronic systems, from consumer electronics to industrial automation.

You May Also Be Interested in

Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess