EN
  • EN
  • DE

SN74LVTH16501DLR

Part No SN74LVTH16501DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 1100817-SN74LVTH16501DLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16501DLR CAD Model

Description

Product Overview: SN74LVTH16501DLR from Texas Instruments

The SN74LVTH16501DLR is a high-performance, 18-bit universal bus transceiver with 3-state outputs from Texas Instruments. Designed to be utilized in applications requiring high-speed data transfer and low-power consumption, this device is part of the LVTH family, which is known for its low-voltage operation and tolerance to higher voltage levels.

Key Features

  • Technology: The device is built on BiCMOS technology, which combines the high speed of bipolar transistors with the low power consumption of CMOS technology.
  • Logic Level: It operates at a nominal voltage of 2.5V or 3.3V, allowing for interfacing with low-voltage logic without the need for external level shifters.
  • Bus-Hold Data Inputs: The SN74LVTH16501DLR features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing board space.
  • High Drive: With high drive (64 mA) at the outputs, this transceiver can drive a multitude of loads, making it versatile for various applications.
  • Flow-Through Architecture: The design of the pinout supports easy PCB routing for better signal integrity.
  • Compatibility: It is compatible with the IEEE Std 1149.1 (JTAG) test access port and boundary-scan architecture.

Applications

The SN74LVTH16501DLR is suitable for a wide range of applications that require robust bidirectional communication between data buses. This includes:

  • Memory Interfacing
  • Data Communication
  • Bus Extension
  • Backplane Interfacing
  • Microprocessor or Microcontroller Systems

Package and Quality

This device is offered in a 56-pin SSOP (DL) package, which provides a compact footprint while still being easy to solder and handle during assembly. Texas Instruments is committed to high-quality manufacturing processes, ensuring that the SN74LVTH16501DLR meets stringent industry standards for performance and reliability.

For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to consult the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3958 $50.3118
51+ $1.9658 $100.2558
79+ $1.9043 $150.4397
109+ $1.8429 $200.8761
141+ $1.7815 $251.1915
188+ $1.5972 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess