EN
  • EN
  • DE

SN74ALVCH162334DLR

Part No SN74ALVCH162334DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCH162334DLR-TITR,TEXTISSN74ALVCH162334DLR,2156-SN74ALVCH162334DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255968-SN74ALVCH162334DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162334DLR CAD Model

Description

Product Overview: SN74ALVCH162334DLR

The SN74ALVCH162334DLR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the semiconductor industry. This device is part of the advanced low-voltage CMOS (ALVC) family, which is designed to meet the demands of high-speed data transmission and low-power consumption in modern electronic applications.

Key Features

  • Wide Bus Range: The SN74ALVCH162334DLR is equipped with a 16-bit universal bus driver, which includes 32-bit drivers with 3-state outputs, enabling efficient data flow in a wide range of applications.
  • Low Voltage Operation: Operating at a voltage range of 2.3V to 3.6V, this device is optimized for low-voltage applications, making it suitable for battery-operated and power-sensitive devices.
  • High-Speed Performance: With a maximum data rate of 250 Mbps, it is capable of handling high-speed data transmission with ease, ensuring swift and reliable communication between components.
  • Power-Down High Impedance Inputs and Outputs: This feature ensures minimal power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Bus Hold Data Inputs: The bus hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Applications

The SN74ALVCH162334DLR is versatile and can be used in a variety of applications, such as:

  • Memory Interfacing
  • Data Communication
  • Telecommunication Systems
  • Servers and Networking Equipment
  • Signal Routing

Package and Quality

Offered in a 48-pin SSOP (DL) package, the SN74ALVCH162334DLR is designed for surface-mount technology, providing a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

In conclusion, the SN74ALVCH162334DLR from Texas Instruments is a robust and efficient solution for systems requiring high-speed logic and data bus management. Its combination of speed, power efficiency, and advanced features make it a top choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess