EN
  • EN
  • DE

SN74LS47DG4

Part No SN74LS47DG4
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Display Type LED
Configuration 7 Segment
Interface BCD
Current - Supply 7 mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS47
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253566-SN74LS47DG4
Ultra Librarian 3D Model Ultra Librarian SN74LS47DG4 CAD Model

Description

The SN74LS47DG4 from Texas Instruments is a BCD-to-Seven-Segment Decoder/Driver designed for liquid-crystal and LED displays. It integrates a binary coded decimal (BCD) input structure with a decoder that translates the four input lines to the seven necessary to drive a seven-segment display.

Key Features

  • Open-Collector Outputs: The device features open-collector outputs designed to sink a significant amount of current, making it suitable for indicators such as LEDs and incandescent displays.
  • Direct Drive to 7-Segment Displays: The SN74LS47DG4 can directly drive a seven-segment display with no need for external resistors on the LEDs, simplifying the design and reducing component count.
  • Lamp-Test Provision: This feature allows for testing of all output segments to ensure they are functioning correctly without the need for a full system test.
  • Leading/Trailing Zero Suppression: The decoder/driver can suppress unwanted zeros in multi-digit displays to provide a clean, readable output.

Applications

The versatile nature of the SN74LS47DG4 makes it an ideal choice for a broad range of applications, including:

  • Instrumentation panels
  • Digital clocks
  • Electronic meters
  • Calculators
  • Other electronic devices requiring numeric display output

Technical Specifications

The SN74LS47DG4 operates within a voltage range of 4.75V to 5.25V, making it compatible with standard TTL power supplies. Its operating temperature range is from 0°C to 70°C, which is suitable for commercial-grade applications.

Quality and Reliability

As with all Texas Instruments products, the SN74LS47DG4 is manufactured to high standards of quality and reliability. It comes in a standard 16-pin DIP (Dual In-line Package) or SOP (Small Outline Package), making it easy to integrate into a variety of circuit boards and systems.

Support and Resources

Detailed datasheets, reference designs, and product support are available on the Texas Instruments website to assist in the rapid integration of the SN74LS47DG4 into your product designs.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess