EN
  • EN
  • DE

SN74HCT163M

Part No SN74HCT163M
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP-16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712267-SN74HCT163M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HCT163M CAD Model

Description

SN74HCT163M Synchronous 4-Bit Binary Counter from Texas Instruments

The SN74HCT163M is a high-performance, synchronous 4-bit binary counter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the HCT family, which means it is designed for high-speed operation while maintaining compatibility with the output levels of CMOS technology.

Featuring a 16-pin SOIC (Small Outline Integrated Circuit) package, the SN74HCT163M is optimized for space-constrained applications. Its synchronous design allows for precise counting sequences controlled by the clock input (CLK). The counter advances on the rising edge of the CLK signal, ensuring consistent and reliable operation.

The device includes an asynchronous clear function (CLR), which, when activated, sets all outputs to a low level regardless of other inputs. Additionally, it has two count enable inputs (CET and CEP) and a ripple carry output (RCO) for cascading multiple counters in series, making it ideal for extended counting sequences or complex digital systems.

Key features of the SN74HCT163M include:

  • 4-bit binary counting capability
  • Synchronous counting for accurate timing
  • Asynchronous clear for immediate reset
  • Dual count enable inputs for greater control
  • Ripple carry output for easy expansion
  • Operates from a 4.5V to 5.5V supply voltage
  • Typical operating frequency of 32 MHz
  • Low power consumption
  • Compatible with TTL logic levels

This counter is suitable for a wide range of applications, including:

  • Industrial control systems
  • Robotics and automation
  • Timing circuits
  • Frequency dividers
  • Sequential state machines

With its robust design and reliable performance, the SN74HCT163M from Texas Instruments is an excellent choice for designers looking to implement precise counting mechanisms in their digital projects. Its industry-standard footprint and high compatibility make it a versatile component for both new designs and legacy system upgrades.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Panasonic
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess