EN
  • EN
  • DE

SN74LVT245APW

Part No SN74LVT245APW
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSOP-2
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 716345-SN74LVT245APW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT245APW CAD Model

Description

SN74LVT245APW - ON Semiconductor

The SN74LVT245APW from ON Semiconductor is a high-performance, octal bus transceiver designed with the intention of providing bidirectional communication between data buses. This integrated circuit (IC) is part of the LVT family, which stands for Low-Voltage BiCMOS Technology, offering a compelling mix of low power consumption and high-speed operation.

Key Features

  • Technology: Manufactured using advanced Low-Voltage BiCMOS Technology, it ensures reduced power dissipation while maintaining high-speed operation.
  • Bus Interface: The device features an 8-bit bus interface, allowing for efficient data transfer between two separate buses with the flexibility of bidirectional communication.
  • Logic Level Translation: It operates at a nominal 3.3V supply voltage, providing the capability to perform logic level translation between 5V and 3.3V systems.
  • Control Pins: The SN74LVT245APW includes Direction (DIR) and Output Enable (OE) control pins, giving the user precise control over data flow and output states.
  • Speed: The device offers high-speed operation, which is essential for modern digital systems requiring rapid data exchange.
  • Package: Housed in a 20-pin TSSOP (Thin Shrink Small Outline Package), it is suitable for space-constrained applications while ensuring reliable connectivity.

Applications

The SN74LVT245APW is versatile and can be used across various applications. It is particularly useful in systems where data buses need to interface with different voltage levels, such as:

  • Microprocessor or microcontroller-based systems
  • Data communication equipment
  • Computers and computer peripherals
  • Networking equipment and switches

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The SN74LVT245APW is no exception, meeting stringent industry standards for performance and durability. Its robust design ensures stable operation in a wide range of environmental conditions, making it a reliable choice for critical data communication tasks.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess