EN
  • EN
  • DE

BQ25700ARSNR

Part No BQ25700ARSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-4C 32WQFN / Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number BQ25700
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571535-BQ25700ARSNR
Ultra Librarian 3D Model Ultra Librarian BQ25700ARSNR CAD Model

Description

Introducing the BQ25700ARSNR from Texas Instruments

Discover the cutting-edge technology encapsulated in the BQ25700ARSNR, a highly efficient, synchronous battery charge controller designed by Texas Instruments. This advanced component is tailored for the modern needs of portable electronics, ensuring your devices stay powered with maximum efficiency and reliability.

Optimized Charging Performance

The BQ25700ARSNR stands out with its ability to manage an input voltage range of 3.5 V to 24 V, which makes it versatile for various charging applications. Its NVDC-1 configuration supports a wide range of battery chemistries, including Li-Ion, Li-polymer, and LiFePO4. The device is optimized to deliver a high-efficiency charging solution with a programmable output of up to 8.128 V, ensuring that your device's battery is charged quickly and safely.

Advanced Power Management

Featuring an I2C interface for charge parameter configuration, the BQ25700ARSNR allows for precise control over the charging process. This level of customization ensures that the charging parameters are tailored to the specific needs of the battery, prolonging its life and maintaining its health. The integration of Input Current Optimizer (ICO) and Maximum Power Point Tracking (MPPT) technologies further enhances the charging efficiency by adjusting the input current and power draw based on the conditions of the source.

Intelligent Safety Features

Safety is a top priority for Texas Instruments, and the BQ25700ARSNR is equipped with multiple protection features. It includes over-voltage, over-current, and thermal regulation safeguards that prevent damage to the battery and the device. Additionally, the charge controller incorporates a JEITA temperature monitoring function that adjusts the charge profile based on battery temperature, ensuring safe operation under various environmental conditions.

Compact and Robust Design

The BQ25700ARSNR comes in a small, 32-pin VQFN package, making it ideal for space-constrained applications. Its robust design is suited for portable electronics such as smartphones, tablets, and power banks, as well as medical and industrial devices requiring reliable battery management systems.

With its combination of efficiency, flexibility, and safety, the BQ25700ARSNR from Texas Instruments represents a superior choice for designers looking to enhance the battery charging capabilities of their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8239 $54.7170
70+ $1.4965 $104.7550
105+ $1.4498 $152.2290
145+ $1.4030 $203.4350
185+ $1.3562 $250.8970
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,932 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess